APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem Q22F1CXXR12E

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Forward Voltage:5.7V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Forward Voltage:5.7V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem - 16R0039 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem
16R0039
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem 16R0039
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Forward Voltage:5.7V; Supply Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Forward Voltage:5.7V; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0039
Product Name Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - Warm White - MD-BW-ES1-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 240 milliwatts
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details