APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem Q22F1CXXR110E

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Forward Voltage:5.7V; Supply Voltage:110V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Forward Voltage:5.7V; Supply Voltage:110V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem - 16R0038 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem
16R0038
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem 16R0038
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Forward Voltage:5.7V; Supply Voltage:110V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Forward Voltage:5.7V; Supply Voltage:110V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0038
Product Name Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.5X2.8MM WHITE/RED SMD LED - AAA3528QWDSURKS - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; White
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers