APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem Q22F1CXXG110E

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 5.9V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:5.9V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 5.9V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:5.9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem - 16R0035 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem
16R0035
Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem 16R0035
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 5.9V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:5.9V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 5.9V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:5.9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0035
Product Name Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Surface Mount Auto Focus Lamp - ASMT-FJ10-ADH00 - Broadcom Inc.
Specs
LED Package: SMT Lamp
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details