LED Indicator 22mm Flush 110VAC IP67
"LED Panel Indicator Blue Diffused 100° 110V 5mA Quick Connect - 0.110"" (2.8mm)"
LED Panel Mount Indicators INDICATOR 110V 22MM FLUSH BLUE
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q22F1CXXB110E | 679-1818-ND | Q22F1CXXB110E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 22 mm (0.8661 inch) | ||
| Rated Voltage | 110 volts | 110 volts | |
| LED Color | Blue |