APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, Yellow, 5.9V; Led Color Apem Q22F1BXXY24E

Description
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5.9V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:5.9VRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5.9V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:5.9VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Yellow, 5.9V; Led Color Apem - 16R0031 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Yellow, 5.9V; Led Color Apem
16R0031
Panel Mount Indicator, Led, 22Mm, Yellow, 5.9V; Led Color Apem 16R0031
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5.9V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:5.9VRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5.9V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:5.9VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0031
Product Name Panel Mount Indicator, Led, 22Mm, Yellow, 5.9V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
ES4 LED Backlight Module 4 chip- RGB - MD-BW-ES4-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 1400 milliwatts
View Details