APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem Q22F1BXXW110E

Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Forward Voltage:3.6V; Supply Voltage:110V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Forward Voltage:3.6V; Supply Voltage:110V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem - 16R0026 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem
16R0026
Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem 16R0026
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Forward Voltage:3.6V; Supply Voltage:110V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Forward Voltage:3.6V; Supply Voltage:110V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0026
Product Name Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.0X1.0MM RA. INFRARED SMD LED - APA3010F3C-GX - Kingbright Corporation
Specs
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
2 suppliers