APEM Components, Inc. LED Indication Q22F1BXXR110E

Description
LED Indicator 22mm Flush 110VAC IP67
Request a Quote Datasheet
Description
LED Indicator 22mm Flush 110VAC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q22F1BXXR110E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q22F1BXXR110E
LED Indication Q22F1BXXR110E
LED Indicator 22mm Flush 110VAC IP67

LED Indicator 22mm Flush 110VAC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1830-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1830-ND
Panel Indicators, Pilot Lights 679-1830-ND
"LED Panel Indicator Red Diffused 100° 110V 5mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Red Diffused 100° 110V 5mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q22F1BXXR110E
LED Panel Mount Indicators Q22F1BXXR110E
LED Panel Mount Indicators INDICATOR 110V 22MM FLUSH RED

LED Panel Mount Indicators INDICATOR 110V 22MM FLUSH RED

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q22F1BXXR110E 679-1830-ND Q22F1BXXR110E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 22 mm (0.8661 inch)
Rated Voltage 110 volts 110 volts
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm LED Pilot Lights - 2PLB6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details