APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem Q22F1BXXG110E

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 5.9V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:70mcd; Product Range:Q Series; Forward Voltage:5.9V; Supply Voltage:110V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 5.9V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:70mcd; Product Range:Q Series; Forward Voltage:5.9V; Supply Voltage:110V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem - 16R0020 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem
16R0020
Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem 16R0020
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 5.9V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:70mcd; Product Range:Q Series; Forward Voltage:5.9V; Supply Voltage:110V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 5.9V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:70mcd; Product Range:Q Series; Forward Voltage:5.9V; Supply Voltage:110V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0020
Product Name Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details