APEM Components, Inc. LED Indication Q22F1BXXB24E

Description
LED Indicator 22mm Flush 24VDC IP67
Request a Quote Datasheet
Description
LED Indicator 22mm Flush 24VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q22F1BXXB24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q22F1BXXB24E
LED Indication Q22F1BXXB24E
LED Indicator 22mm Flush 24VDC IP67

LED Indicator 22mm Flush 24VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1828-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1828-ND
Panel Indicators, Pilot Lights 679-1828-ND
"LED Panel Indicator Blue Diffused 100° 24V 40mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Blue Diffused 100° 24V 40mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q22F1BXXB24E
LED Panel Mount Indicators Q22F1BXXB24E
LED Panel Mount Indicators INDICATOR 24V 22MM FLUSH BLUE

LED Panel Mount Indicators INDICATOR 24V 22MM FLUSH BLUE

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q22F1BXXB24E 679-1828-ND Q22F1BXXB24E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 22 mm (0.8661 inch)
Rated Voltage 24 volts 24 volts
LED Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL2-024BR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Blue; Blue, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
Panel Indicators, Pilot Lights - 486-3-148-396-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details