APEM Components, Inc. Led Indicator, Panel, 22Mm, Red, 24V; Led Colour Apem Q22F1ARXXSR24AE

Description
LED INDICATOR, PANEL, 22MM, RED, 24V; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 22MM, RED, 24V; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 22Mm, Red, 24V; Led Colour Apem - 99Y8260 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 22Mm, Red, 24V; Led Colour Apem
99Y8260
Led Indicator, Panel, 22Mm, Red, 24V; Led Colour Apem 99Y8260
LED INDICATOR, PANEL, 22MM, RED, 24V; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

LED INDICATOR, PANEL, 22MM, RED, 24V; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99Y8260
Product Name Led Indicator, Panel, 22Mm, Red, 24V; Led Colour Apem
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1394-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details