APEM Components, Inc. Led Indicator, Panel, 22Mm, Red, 12V; Led Colour Apem Q22F1ARXXSR12AE

Description
LED INDICATOR, PANEL, 22MM, RED, 12V; LED Colour:Red; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 22MM, RED, 12V; LED Colour:Red; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 22Mm, Red, 12V; Led Colour Apem - 99Y8258 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 22Mm, Red, 12V; Led Colour Apem
99Y8258
Led Indicator, Panel, 22Mm, Red, 12V; Led Colour Apem 99Y8258
LED INDICATOR, PANEL, 22MM, RED, 12V; LED Colour:Red; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

LED INDICATOR, PANEL, 22MM, RED, 12V; LED Colour:Red; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99Y8258
Product Name Led Indicator, Panel, 22Mm, Red, 12V; Led Colour Apem
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - XLMYK12D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - 67-2223-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers