APEM Components, Inc. Led Indicator, Panel, 22Mm, Green, 24V; Led Colour Apem Q22F1AGXXSG24AE

Description
LED INDICATOR, PANEL, 22MM, GREEN, 24V; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 22MM, GREEN, 24V; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 22Mm, Green, 24V; Led Colour Apem - 99Y8256 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 22Mm, Green, 24V; Led Colour Apem
99Y8256
Led Indicator, Panel, 22Mm, Green, 24V; Led Colour Apem 99Y8256
LED INDICATOR, PANEL, 22MM, GREEN, 24V; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15 RoHS Compliant: Yes

LED INDICATOR, PANEL, 22MM, GREEN, 24V; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99Y8256
Product Name Led Indicator, Panel, 22Mm, Green, 24V; Led Colour Apem
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZM2ACRZ45W-2HTATR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details