APEM Components, Inc. Led Indicator, Panel, 22Mm, Green, 220V; Led Colour Apem Q22F1AGXXSG220E

Description
LED INDICATOR, PANEL, 22MM, GREEN, 220V; LED Colour:Green; Operating Voltage:220VAC; Mounting Hole Dia:22mm; Forward Current If:3mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 22MM, GREEN, 220V; LED Colour:Green; Operating Voltage:220VAC; Mounting Hole Dia:22mm; Forward Current If:3mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 22Mm, Green, 220V; Led Colour Apem - 99Y8255 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 22Mm, Green, 220V; Led Colour Apem
99Y8255
Led Indicator, Panel, 22Mm, Green, 220V; Led Colour Apem 99Y8255
LED INDICATOR, PANEL, 22MM, GREEN, 220V; LED Colour:Green; Operating Voltage:220VAC; Mounting Hole Dia:22mm; Forward Current If:3mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC RoHS Compliant: Yes

LED INDICATOR, PANEL, 22MM, GREEN, 220V; LED Colour:Green; Operating Voltage:220VAC; Mounting Hole Dia:22mm; Forward Current If:3mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99Y8255
Product Name Led Indicator, Panel, 22Mm, Green, 220V; Led Colour Apem
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 67-1713-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
3 suppliers