APEM Components, Inc. Panel Mounting LED Indicator Q22 Series

Description
22mm panel mounting LED indicator 18mm coloured diffused epoxy lens Bright chrome, black chrome, satin grey, plated brass bezel finish Bright chrome, gold and black ABS plastic bezel finish Prominent bezel style 5.5VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer
Description
22mm panel mounting LED indicator 18mm coloured diffused epoxy lens Bright chrome, black chrome, satin grey, plated brass bezel finish Bright chrome, gold and black ABS plastic bezel finish Prominent bezel style 5.5VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Suppliers

Company
Product
Description
Supplier Links
Panel Mounting LED Indicator - Q22 Series - APEM Components, Inc.
Haverhill, MA, USA
Panel Mounting LED Indicator
Q22 Series
Panel Mounting LED Indicator Q22 Series
22mm panel mounting LED indicator 18mm coloured diffused epoxy lens Bright chrome, black chrome, satin grey, plated brass bezel finish Bright chrome, gold and black ABS plastic bezel finish Prominent bezel style 5.5VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

22mm panel mounting LED indicator 18mm coloured diffused epoxy lens Bright chrome, black chrome, satin grey, plated brass bezel finish Bright chrome, gold and black ABS plastic bezel finish Prominent bezel style 5.5VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Light Emitting Diodes (LED)
Product Number Q22 Series
Product Name Panel Mounting LED Indicator
LED Type Red; Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details