APEM Components, Inc. Panel Indicators, Pilot Lights Q19P1CZZRYG24E

Description
"LED Panel Indicator Green, Red, Yellow Diffused 60° 24V Green, 24V Red, 24V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"
Request a Quote
Description
"LED Panel Indicator Green, Red, Yellow Diffused 60° 24V Green, 24V Red, 24V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 19mm panel mounting LED indicator from APEM features a robust design suitable for various applications. It operates at 24VDC and is available in red, yellow, and green colors, each with a forward current of 20mA. The indicator has an IP67 rating, ensuring protection against dust and water ingress, making it suitable for outdoor or harsh environments. It is designed with a prominent bezel style and can be mounted using solder lug, pins, or wires. The operating temperature range is from -40°C to +85°C, and it has a life expectancy of 100,000 hours. The product is UL recognized and complies with RoHS standards. This indicator is ideal for engineers looking for a reliable and durable signaling solution in their projects.

Datasheet Summary
Powered by GS/AI

The 19mm panel mounting LED indicator from APEM features a robust design suitable for various applications. It operates at 24VDC and is available in red, yellow, and green colors, each with a forward current of 20mA. The indicator has an IP67 rating, ensuring protection against dust and water ingress, making it suitable for outdoor or harsh environments. It is designed with a prominent bezel style and can be mounted using solder lug, pins, or wires. The operating temperature range is from -40°C to +85°C, and it has a life expectancy of 100,000 hours. The product is UL recognized and complies with RoHS standards. This indicator is ideal for engineers looking for a reliable and durable signaling solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-1769-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1769-ND
Panel Indicators, Pilot Lights 679-1769-ND
"LED Panel Indicator Green, Red, Yellow Diffused 60° 24V Green, 24V Red, 24V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Green, Red, Yellow Diffused 60° 24V Green, 24V Red, 24V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
LED Indication - Q19P1CZZRYG24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q19P1CZZRYG24E
LED Indication Q19P1CZZRYG24E
LED Indicator 19mm Prominent Tri-Color24

LED Indicator 19mm Prominent Tri-Color24

Buy Now
Led Indicator, 19Mm, Red/yellow/green, 24Vdc, Ip67; Led Color Apem - 16R0016 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 19Mm, Red/yellow/green, 24Vdc, Ip67; Led Color Apem
16R0016
Led Indicator, 19Mm, Red/yellow/green, 24Vdc, Ip67; Led Color Apem 16R0016
LED INDICATOR, 19MM, RED/YELLOW/GREEN, 24VDC, IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:19mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

LED INDICATOR, 19MM, RED/YELLOW/GREEN, 24VDC, IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:19mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q19P1CZZRYG24E
LED Panel Mount Indicators Q19P1CZZRYG24E
LED Panel Mount Indicators INDICATOR 24V 19MM PROM R/Y/G

LED Panel Mount Indicators INDICATOR 24V 19MM PROM R/Y/G

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-1769-ND Q19P1CZZRYG24E 16R0016 Q19P1CZZRYG24E
Product Name Panel Indicators, Pilot Lights LED Indication Led Indicator, 19Mm, Red/yellow/green, 24Vdc, Ip67; Led Color Apem LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Red; Yellow; Green Red; Yellow; Green
Terminal Type Quick Connect / Blade
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR6L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
Panel Indicators, Pilot Lights - 486-3-148-434-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details