APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem Q19P1CXXY24E

Description
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem - 16R0014 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem
16R0014
Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem 16R0014
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0014
Product Name Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7P3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details