APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem Q19P1CXXW12E

Description
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Forward Voltage:3.2V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Forward Voltage:3.2V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem - 16R0010 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem
16R0010
Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem 16R0010
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Forward Voltage:3.2V; Supply Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Forward Voltage:3.2V; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0010
Product Name Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12W8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers