APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem Q19P1CXXW110E

Description
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q19 series; Supply Voltage:110VRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q19 series; Supply Voltage:110VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem - 16R0009 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem
16R0009
Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem 16R0009
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q19 series; Supply Voltage:110VRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q19 series; Supply Voltage:110VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0009
Product Name Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details