APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem Q19P1CXXR24E

Description
PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem - 16R0008 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem
16R0008
Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem 16R0008
PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0008
Product Name Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Red
Viewing Angle 32 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details