APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem Q19P1CXXR12E

Description
PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:80mcd; Forward Voltage:2V; Supply Voltage:12V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:80mcd; Forward Voltage:2V; Supply Voltage:12V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem - 16R0007 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem
16R0007
Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem 16R0007
PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:80mcd; Forward Voltage:2V; Supply Voltage:12V; Viewing Angle:60° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:80mcd; Forward Voltage:2V; Supply Voltage:12V; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0007
Product Name Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12Y1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details