APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem Q19P1CXXR110E

Description
PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Forward Voltage:2V; Supply Voltage:110V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Forward Voltage:2V; Supply Voltage:110V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem - 16R0006 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem
16R0006
Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem 16R0006
PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Forward Voltage:2V; Supply Voltage:110V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Forward Voltage:2V; Supply Voltage:110V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0006
Product Name Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Circular LED lamp - SLR-325VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details