APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, Green, 2.2V; Led Color Apem Q19P1CXXG12E

Description
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Forward Voltage:2.2V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Forward Voltage:2.2V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Green, 2.2V; Led Color Apem - 16R0004 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Green, 2.2V; Led Color Apem
16R0004
Panel Mount Indicator, Led, 19Mm, Green, 2.2V; Led Color Apem 16R0004
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Forward Voltage:2.2V; Supply Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Forward Voltage:2.2V; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0004
Product Name Panel Mount Indicator, Led, 19Mm, Green, 2.2V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Oval LED lamps - SLI-430DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details