APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem Q19P1CXXB12E

Description
PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:12V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:12V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem - 16R0001 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem
16R0001
Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem 16R0001
PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:12V; Viewing Angle:60° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:12V; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0001
Product Name Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13FW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers