APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem Q19P1CXXB110E

Description
PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67; Forward Voltage:3.2V; Supply Voltage:110V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67; Forward Voltage:3.2V; Supply Voltage:110V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem - 15R9999 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem
15R9999
Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem 15R9999
PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67; Forward Voltage:3.2V; Supply Voltage:110V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67; Forward Voltage:3.2V; Supply Voltage:110V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9999
Product Name Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details