APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem Q19P1BXXY24E

Description
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Forward Voltage:2.1V; Supply Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Forward Voltage:2.1V; Supply Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem - 15R9996 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem
15R9996
Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem 15R9996
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Forward Voltage:2.1V; Supply Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Forward Voltage:2.1V; Supply Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9996
Product Name Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-AAMD-LL38-XY002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details