APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem Q19P1BXXY12E

Description
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Forward Voltage:2.1V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Forward Voltage:2.1V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem - 15R9995 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem
15R9995
Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem 15R9995
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Forward Voltage:2.1V; Supply Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Forward Voltage:2.1V; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9995
Product Name Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Reverse mount available chip LED - SML-811DT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details