APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem Q19P1BXXY110E

Description
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Forward Voltage:2.1V; Supply Voltage:110V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Forward Voltage:2.1V; Supply Voltage:110V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem - 15R9994 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem
15R9994
Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem 15R9994
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Forward Voltage:2.1V; Supply Voltage:110V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Forward Voltage:2.1V; Supply Voltage:110V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9994
Product Name Panel Mount Indicator, Led, 19Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 40 degrees
View Details
LED Indication - Discrete - 754-1060-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
3 suppliers