APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem Q19P1BXXW24E

Description
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:350mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:350mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem - 15R9993 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem
15R9993
Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem 15R9993
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:350mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:350mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9993
Product Name Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - SML-LX2832SGC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3 suppliers
TO-66 Package 880 nm Emitter - OD-669 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details