APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem Q19P1BXXW110E

Description
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:350mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:350mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem - 15R9991 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem
15R9991
Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem 15R9991
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:350mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:60° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:350mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9991
Product Name Panel Mount Indicator, Led, 19Mm, White, 3.2V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details