APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem Q19P1BXXR12E

Description
PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:80mcd; Forward Voltage:2V; Supply Voltage:12V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:80mcd; Forward Voltage:2V; Supply Voltage:12V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem - 15R9989 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem
15R9989
Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem 15R9989
PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:80mcd; Forward Voltage:2V; Supply Voltage:12V; Viewing Angle:60° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:80mcd; Forward Voltage:2V; Supply Voltage:12V; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9989
Product Name Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 1497-XZFBB89S-1CT-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details