APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem Q19P1BXXR110E

Description
PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:80mcd; Product Range:Q Series; Forward Voltage:2V; Supply Voltage:110V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:80mcd; Product Range:Q Series; Forward Voltage:2V; Supply Voltage:110V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem - 15R9988 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem
15R9988
Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem 15R9988
PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:80mcd; Product Range:Q Series; Forward Voltage:2V; Supply Voltage:110V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, RED, 2V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:80mcd; Product Range:Q Series; Forward Voltage:2V; Supply Voltage:110V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9988
Product Name Panel Mount Indicator, Led, 19Mm, Red, 2V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-1710-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details