APEM Components, Inc. LED Indication Q19P1BXXG24E

Description
LED Indicator 19mm Prominent 24VDC IP67
Request a Quote Datasheet
Description
LED Indicator 19mm Prominent 24VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q19P1BXXG24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q19P1BXXG24E
LED Indication Q19P1BXXG24E
LED Indicator 19mm Prominent 24VDC IP67

LED Indicator 19mm Prominent 24VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1758-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1758-ND
Panel Indicators, Pilot Lights 679-1758-ND
"LED Panel Indicator Green Diffused 60° 24V 20mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Green Diffused 60° 24V 20mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q19P1BXXG24E
LED Panel Mount Indicators Q19P1BXXG24E
LED Panel Mount Indicators INDICATOR 24V 19MM PROMINENT GRN

LED Panel Mount Indicators INDICATOR 24V 19MM PROMINENT GRN

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q19P1BXXG24E 679-1758-ND Q19P1BXXG24E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 19 mm (0.7480 inch)
Rated Voltage 24 volts 24 volts
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type T-Mount
View Details
22 mm Plastic Pilot Light - 3PLBR1L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers