APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, Green, 2.2V; Led Color Apem Q19P1BXXG24E

Description
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 2.2V; LED Color:Green; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:40mcd; Forward Voltage:2.2V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 2.2V; LED Color:Green; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:40mcd; Forward Voltage:2.2V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Green, 2.2V; Led Color Apem - 15R9987 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Green, 2.2V; Led Color Apem
15R9987
Panel Mount Indicator, Led, 19Mm, Green, 2.2V; Led Color Apem 15R9987
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 2.2V; LED Color:Green; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:40mcd; Forward Voltage:2.2V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 2.2V; LED Color:Green; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:40mcd; Forward Voltage:2.2V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9987
Product Name Panel Mount Indicator, Led, 19Mm, Green, 2.2V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Circular LED lamp - SLA560BN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details