APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, Green, 2.2V; Led Color Apem Q19P1BXXG12E

Description
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Forward Voltage:2.2V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Forward Voltage:2.2V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Green, 2.2V; Led Color Apem - 15R9986 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Green, 2.2V; Led Color Apem
15R9986
Panel Mount Indicator, Led, 19Mm, Green, 2.2V; Led Color Apem 15R9986
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Forward Voltage:2.2V; Supply Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Forward Voltage:2.2V; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9986
Product Name Panel Mount Indicator, Led, 19Mm, Green, 2.2V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
LED White Lighting - 1416-L128-3080SB35B00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details