APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem Q19P1BXXB24E

Description
PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem - 15R9984 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem
15R9984
Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem 15R9984
PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:19mm; Forward Current If:20mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9984
Product Name Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1459-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details