LED Indicator 19mm Prominent 12VDC IP67
"LED Panel Indicator Blue Diffused 60° 12V 20mA Quick Connect - 0.110"" (2.8mm)"
LED Panel Mount Indicators INDICATOR 12V 19MM PROMINENT BLU
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q19P1BXXB12E | 679-1755-ND | Q19P1BXXB12E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 19 mm (0.7480 inch) | ||
| Rated Voltage | 12 volts | 12 volts | |
| LED Color | Blue |