LB02GW01-5F24-JF is a round indicator for use with LB pushbuttons, featuring a gray housing, clear lens with green diffuser, and a super bright LED with integrated resistor rated for 24V operation. It has a 21.7mm diameter panel cutout and uses quick connect terminals. The LED operates at a typical forward current of 13mA with a forward voltage of 24V, and is rated for ambient temperatures from -25°C to +50°C.
Industrial Panel Mount Indicators / Switch Indicators ROUND GRAY BODY 24V GRN LED CLR/GRN CAP
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | LB02GW01-5F24-JF | LB02GW01-5F24-JF | 2300-LB02GW01-5F24-JF | LB02GW01-5F24-JF |
| Product Name | Indicator | LED Indication | Indicators | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Green |