APEM Components, Inc. Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem Q19P1BXXB110E

Description
PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:60° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem - 15R9982 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem
15R9982
Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem 15R9982
PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:60° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9982
Product Name Panel Mount Indicator, Led, 19Mm, Blue, 3.2V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Side view RGB Chip LED - MSL0104RGBW - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details