APEM Components, Inc. Panel Mounting LED Indicator Q19 Series

Description
19mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome and satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer
Description
19mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome and satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Suppliers

Company
Product
Description
Supplier Links
Panel Mounting LED Indicator - Q19 Series - APEM Components, Inc.
Haverhill, MA, USA
Panel Mounting LED Indicator
Q19 Series
Panel Mounting LED Indicator Q19 Series
19mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome and satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

19mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome and satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number Q19 Series
Product Name Panel Mounting LED Indicator
Lamp Type LED Lamps
Flash Lamp Flash Lamp (optional feature)
LED Color Red; Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Tri / Bi-Color
Terminal Type Wire Leads; Solder Terminals (optional feature); Straight PC Pins (optional feature)
Width 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Button - 2ALF3LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1329123 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
R program - RME - Illuminated signal - RMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details