APEM Components, Inc. Panel Mounting LED Indicator Q19 Series

Description
19mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome and satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer
Description
19mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome and satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Suppliers

Company
Product
Description
Supplier Links
Panel Mounting LED Indicator - Q19 Series - APEM Components, Inc.
Haverhill, MA, USA
Panel Mounting LED Indicator
Q19 Series
Panel Mounting LED Indicator Q19 Series
19mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome and satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

19mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome and satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Light Emitting Diodes (LED)
Product Number Q19 Series
Product Name Panel Mounting LED Indicator
LED Type Red; Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
1W High Power LED - ASMT-AR00-ARS00 - Broadcom Inc.
Specs
LED Package: 6 mm
LED Type Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details