APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, Red, 2V; Led Color Apem Q16P1CXXR12E

Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 2V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:80mcd; Product Range:Q Series; Forward Voltage:2V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 2V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:80mcd; Product Range:Q Series; Forward Voltage:2V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Red, 2V; Led Color Apem - 15R9972 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 2V; Led Color Apem
15R9972
Panel Mount Indicator, Led, 16Mm, Red, 2V; Led Color Apem 15R9972
PANEL MOUNT INDICATOR, LED, 16MM, RED, 2V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:80mcd; Product Range:Q Series; Forward Voltage:2V; Supply Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 2V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:80mcd; Product Range:Q Series; Forward Voltage:2V; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9972
Product Name Panel Mount Indicator, Led, 16Mm, Red, 2V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
Indicator, Led Pcb, 3Mm, Red, 2.1V; Led Color Lumex - 04M4606 - Newark, An Avnet Company
Specs
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
View Details