APEM Components, Inc. Led Panel Indicator, Red, 16Mm, 24Vdc Rohs Compliant Apem Q16P1CXXHR24E

Description
LED PANEL INDICATOR, RED, 16MM, 24VDC ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, RED, 16MM, 24VDC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Red, 16Mm, 24Vdc Rohs Compliant Apem - 65AH9485 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 16Mm, 24Vdc Rohs Compliant Apem
65AH9485
Led Panel Indicator, Red, 16Mm, 24Vdc Rohs Compliant Apem 65AH9485
LED PANEL INDICATOR, RED, 16MM, 24VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, RED, 16MM, 24VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9485
Product Name Led Panel Indicator, Red, 16Mm, 24Vdc Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AA2735SURKMGSTR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details