APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem Q16P1CXXB24E

Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem - 15R9967 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem
15R9967
Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem 15R9967
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9967
Product Name Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AA4040SEKJ3CGKCT-HTTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 640 nm (5740 to 6400 Å)
View Details