APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem Q16P1BXXY24E

Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem - 15R9962 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem
15R9962
Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem 15R9962
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9962
Product Name Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details