APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem Q16P1BXXY110E

Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem - 15R9960 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem
15R9960
Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem 15R9960
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:30mcd; Forward Voltage:2.1V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9960
Product Name Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238255-SSF-LXH103USBD - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 60 degrees
View Details
2 suppliers