APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem Q16P1BXXW12E

Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 3.2V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Forward Voltage:3.2V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 3.2V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Forward Voltage:3.2V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem - 15R9958 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem
15R9958
Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem 15R9958
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 3.2V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Forward Voltage:3.2V; Supply Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 3.2V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Forward Voltage:3.2V; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9958
Product Name Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Surface Mount Auto Focus Lamp - ASMT-FG10-NFJ00 - Broadcom Inc.
Specs
LED Package: SMT Lamp Package
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
4 suppliers
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details