APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, Red, 2V; Led Color Apem Q16P1BXXR24E

Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 2V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 2V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Red, 2V; Led Color Apem - 15R9956 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 2V; Led Color Apem
15R9956
Panel Mount Indicator, Led, 16Mm, Red, 2V; Led Color Apem 15R9956
PANEL MOUNT INDICATOR, LED, 16MM, RED, 2V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 2V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9956
Product Name Panel Mount Indicator, Led, 16Mm, Red, 2V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241653-SLR343BC7T3F - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
LED Indication - Discrete - 1497-1496-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details