APEM Components, Inc. LED Indication Q16P1BXXG12E

Description
LED Indicator 16mm Prominent 12VDC IP67
Request a Quote Datasheet
Description
LED Indicator 16mm Prominent 12VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q16P1BXXG12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q16P1BXXG12E
LED Indication Q16P1BXXG12E
LED Indicator 16mm Prominent 12VDC IP67

LED Indicator 16mm Prominent 12VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1689-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1689-ND
Panel Indicators, Pilot Lights 679-1689-ND
"LED Panel Indicator Green Diffused 100° 12V 20mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Green Diffused 100° 12V 20mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q16P1BXXG12E
LED Panel Mount Indicators Q16P1BXXG12E
LED Panel Mount Indicators INDICATOR 12V 16MM PROMINENT GRN

LED Panel Mount Indicators INDICATOR 12V 16MM PROMINENT GRN

Buy Now Datasheet
Indicator/Display - 32243672 - Radwell International
Willingboro, NJ, United States
Indicator/Display
32243672
Indicator/Display 32243672
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 2.2V. FREE 2 YEAR RADWELL WARRANTY

PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 2.2V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q16P1BXXG12E 679-1689-ND Q16P1BXXG12E 32243672
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators Indicator/Display
Lamp Type LED Lamps LED Lamps LED Lamps
Width 16 mm (0.6299 inch)
Rated Voltage 12 volts 12 volts
LED Color Green Green
Unlock Full Specs
to access all available technical data

Similar Products

Metal indicator elements with different illumination surfaces - MSM II AI - SCHURTER Inc
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Rated Voltage 5 to 24 volts
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Indicator Lamps - 104755 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Voltage type AC AC
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details