APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, Green, 2.2V; Led Color Apem Q16P1BXXG110E

Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Green, 2.2V; Led Color Apem - 15R9951 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Green, 2.2V; Led Color Apem
15R9951
Panel Mount Indicator, Led, 16Mm, Green, 2.2V; Led Color Apem 15R9951
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9951
Product Name Panel Mount Indicator, Led, 16Mm, Green, 2.2V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details