APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem Q16P1BXXB24E

Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 15R9950 is a 16mm panel mount LED indicator featuring a blue LED with a forward voltage of 3.2V and a luminous intensity of 280mcd. It operates within a voltage range of 2VDC to 220VAC, making it versatile for various applications. The indicator has a viewing angle of 100° and a life expectancy of 100,000 hours, ensuring long-term reliability. It is available with different bezel finishes, including bright chrome and satin grey, and offers options for IP67 sealing for enhanced durability. The product includes a fixing nut and spring washer for secure installation. This indicator is UL recognized, indicating compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The 15R9950 is a 16mm panel mount LED indicator featuring a blue LED with a forward voltage of 3.2V and a luminous intensity of 280mcd. It operates within a voltage range of 2VDC to 220VAC, making it versatile for various applications. The indicator has a viewing angle of 100° and a life expectancy of 100,000 hours, ensuring long-term reliability. It is available with different bezel finishes, including bright chrome and satin grey, and offers options for IP67 sealing for enhanced durability. The product includes a fixing nut and spring washer for secure installation. This indicator is UL recognized, indicating compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem - 15R9950 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem
15R9950
Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem 15R9950
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:280mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9950
Product Name Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details